Panasonic Res, 1K07, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW1071V

Description
RES, 1K07, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 1K07, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K07, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6458 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6458
Res, 1K07, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6458
RES, 1K07, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 1K07, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K07, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1261 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K07, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1261
Res, 1K07, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1261
RES, 1K07, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 1K07, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.07kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6458
Product Name Res, 1K07, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details