Panasonic Res, 1K05, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW1051V

Description
RES, 1K05, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RES, 1K05, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K05, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1259 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1259
Res, 1K05, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1259
RES, 1K05, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 1K05, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K05, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6457 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6457
Res, 1K05, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6457
RES, 1K05, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

RES, 1K05, 0.05%, 0.1W, 0603, THIN FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1259
Product Name Res, 1K05, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers