Panasonic Res, 100K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRW1003V

Description
RES, 100K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH6455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH6455
Res, 100K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH6455
RES, 100K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 100K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1256
Res, 100K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1256
RES, 100K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

RES, 100K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH6455
Product Name Res, 100K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 100000 ohms
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers