Panasonic Res, 10K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic Electronic Components ERA-3VRW1002V

Description
RES, 10K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 10K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic Electronic Components - 67AH4080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic Electronic Components
67AH4080
Res, 10K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic Electronic Components 67AH4080
RES, 10K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 10K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 10K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1255
Res, 10K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1255
RES, 10K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 10K, 0.05%, 0.1W, 0603, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4080
Product Name Res, 10K, 0.05%, 0.1W, 0603, Thin Film; Resistance Panasonic Electronic Components
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details