Panasonic Res, 97K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB9762V

Description
RES, 97K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 97K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 97K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1253
Res, 97K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1253
RES, 97K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 97K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 97K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8143 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8143
Res, 97K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8143
RES, 97K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 97K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1253
Product Name Res, 97K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details