Panasonic Res, 9K53, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB9531V

Description
RES, 9K53, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 9K53, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K53, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4079
Res, 9K53, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4079
RES, 9K53, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 9K53, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K53, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1250
Res, 9K53, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1250
RES, 9K53, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 9K53, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4079
Product Name Res, 9K53, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers