Panasonic Res, 93K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB9312V

Description
RES, 93K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 93K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 93K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1249
Res, 93K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1249
RES, 93K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 93K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 93K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8140 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8140
Res, 93K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8140
RES, 93K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 93K1, 0.1%, 0.1W, 0603, THIN FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1249
Product Name Res, 93K1, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers