Panasonic Res, 9K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB9091V

Description
RES, 9K09, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 9K09, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1244
Res, 9K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1244
RES, 9K09, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 9K09, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4078
Res, 9K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4078
RES, 9K09, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 9K09, 0.1%, 0.1W, 0603, THIN FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1244
Product Name Res, 9K09, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details