Panasonic Res, 8K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB8871V

Description
RES, 8K87, 0.1%, 0.1W, 0603, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 8K87, 0.1%, 0.1W, 0603, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8134
Res, 8K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8134
RES, 8K87, 0.1%, 0.1W, 0603, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 8K87, 0.1%, 0.1W, 0603, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1242
Res, 8K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1242
RES, 8K87, 0.1%, 0.1W, 0603, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 8K87, 0.1%, 0.1W, 0603, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8134
Product Name Res, 8K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details