Panasonic Res, 86K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB8662V

Description
RES, 86K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 86K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 86K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8133
Res, 86K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8133
RES, 86K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 86K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 86K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1241
Res, 86K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1241
RES, 86K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 86K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:86.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8133
Product Name Res, 86K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details