Panasonic Res, 84K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB8452V

Description
RES, 84K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 84K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 84K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1239
Res, 84K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1239
RES, 84K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 84K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 84K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8131
Res, 84K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8131
RES, 84K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 84K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:84.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1239
Product Name Res, 84K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756353 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers