Panasonic Res, 82K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB8252V

Description
RES, 82K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 82K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1237
Res, 82K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1237
RES, 82K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 82K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8129
Res, 82K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8129
RES, 82K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 82K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:82.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1237
Product Name Res, 82K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details