Panasonic Res, 80K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB8062V

Description
RES, 80K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 80K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 80K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8126
Res, 80K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8126
RES, 80K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 80K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 80K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 80K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1233
Res, 80K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1233
RES, 80K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 80K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:80.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8126
Product Name Res, 80K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details