Panasonic Res, 7K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB7871V

Description
RES, 7K87, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 7K87, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8123
Res, 7K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8123
RES, 7K87, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 7K87, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1230
Res, 7K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1230
RES, 7K87, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 7K87, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8123
Product Name Res, 7K87, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details