Panasonic Res, 7K68, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB7681V

Description
RES, 7K68, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 7K68, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K68, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1228 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1228
Res, 7K68, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1228
RES, 7K68, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 7K68, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K68, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K68, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8122
Res, 7K68, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8122
RES, 7K68, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 7K68, 0.1%, 0.1W, 0603, THIN FILM; Resistance:7.68kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1228
Product Name Res, 7K68, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details