Panasonic Res, 71K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB7152V

Description
RES, 71K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 71K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 71K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8118 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8118
Res, 71K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8118
RES, 71K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 71K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 71K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1223
Res, 71K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1223
RES, 71K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 71K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:71.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8118
Product Name Res, 71K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers