Panasonic Res, 6K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB6801V

Description
RES, 6K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 6K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1216
Res, 6K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1216
RES, 6K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 6K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic Electronic Components - 67AH4074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic Electronic Components
67AH4074
Res, 6K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic Electronic Components 67AH4074
RES, 6K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 6K8, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1216
Product Name Res, 6K8, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R104JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details