Panasonic Res, 6K49, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB6491V

Description
RES, 6K49, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 6K49, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K49, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4073
Res, 6K49, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4073
RES, 6K49, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K49, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K49, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1212
Res, 6K49, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1212
RES, 6K49, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K49, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4073
Product Name Res, 6K49, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details