Panasonic Res, 6K34, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB6341V

Description
RES, 6K34, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 6K34, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K34, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8107
Res, 6K34, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8107
RES, 6K34, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K34, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K34, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K34, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1210
Res, 6K34, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1210
RES, 6K34, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K34, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.34kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8107
Product Name Res, 6K34, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details