Panasonic Res, 6K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB6201V

Description
RES, 6K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 6K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8105
Res, 6K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8105
RES, 6K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 6K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1208 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1208
Res, 6K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1208
RES, 6K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 6K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8105
Product Name Res, 6K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details