Panasonic Res, 6K19, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB6191V

Description
RES, 6K19, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 6K19, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K19, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8103
Res, 6K19, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8103
RES, 6K19, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K19, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K19, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1206 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K19, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1206
Res, 6K19, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1206
RES, 6K19, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K19, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.19kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8103
Product Name Res, 6K19, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details