Panasonic Res, 6K04, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB6041V

Description
RES, 6K04, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 6K04, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K04, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8101
Res, 6K04, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8101
RES, 6K04, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K04, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K04, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1204 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K04, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1204
Res, 6K04, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1204
RES, 6K04, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 6K04, 0.1%, 0.1W, 0603, THIN FILM; Resistance:6.04kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8101
Product Name Res, 6K04, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details