Panasonic Res, 5K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB5901V

Description
RES, 5K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 5K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1202 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1202
Res, 5K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1202
RES, 5K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 5K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4072
Res, 5K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4072
RES, 5K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 5K9, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.9kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1202
Product Name Res, 5K9, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers