Panasonic Res, 57K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB5762V

Description
RES, 57K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 57K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 57K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1201
Res, 57K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1201
RES, 57K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 57K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 57K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 57K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8099
Res, 57K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8099
RES, 57K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 57K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:57.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1201
Product Name Res, 57K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details