Panasonic Res, 5K62, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB5621V

Description
RES, 5K62, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 5K62, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K62, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1198
Res, 5K62, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1198
RES, 5K62, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 5K62, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K62, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K62, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8097
Res, 5K62, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8097
RES, 5K62, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 5K62, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.62kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1198
Product Name Res, 5K62, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details