Panasonic Res, 5K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB5601V

Description
RES, 5K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 5K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4070
Res, 5K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4070
RES, 5K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 5K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 5K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1196
Res, 5K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1196
RES, 5K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 5K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4070
Product Name Res, 5K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers