Panasonic Res, 5K49, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB5491V

Description
RES, 5K49, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 5K49, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K49, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8094
Res, 5K49, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8094
RES, 5K49, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 5K49, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K49, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1194 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K49, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1194
Res, 5K49, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1194
RES, 5K49, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 5K49, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8094
Product Name Res, 5K49, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details