Panasonic Res, 5K23, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB5231V

Description
RES, 5K23, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 5K23, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5K23, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1190 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1190
Res, 5K23, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1190
RES, 5K23, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 5K23, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K23, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K23, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8090
Res, 5K23, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8090
RES, 5K23, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 5K23, 0.1%, 0.1W, 0603, THIN FILM; Resistance:5.23kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1190
Product Name Res, 5K23, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details