Panasonic Res, 47K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB4752V

Description
RES, 47K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 47K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1181 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1181
Res, 47K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1181
RES, 47K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 47K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8082
Res, 47K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8082
RES, 47K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 47K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1181
Product Name Res, 47K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers