Panasonic Res, 4K75, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB4751V

Description
RES, 4K75, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 4K75, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K75, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1180
Res, 4K75, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1180
RES, 4K75, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 4K75, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K75, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8081 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8081
Res, 4K75, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8081
RES, 4K75, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 4K75, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.75kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1180
Product Name Res, 4K75, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details