Panasonic Res, 4K53, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB4531V

Description
RES, 4K53, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 4K53, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K53, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8075
Res, 4K53, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8075
RES, 4K53, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 4K53, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K53, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K53, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1174
Res, 4K53, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1174
RES, 4K53, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 4K53, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.53kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8075
Product Name Res, 4K53, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details