Panasonic Res, 4K42, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB4421V

Description
RES, 4K42, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.42kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 4K42, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.42kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K42, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K42, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8073
Res, 4K42, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8073
RES, 4K42, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.42kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 4K42, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.42kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K42, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K42, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1172
Res, 4K42, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1172
RES, 4K42, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.42kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 4K42, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.42kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8073
Product Name Res, 4K42, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details