Panasonic Res, 42K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB4222V

Description
RES, 42K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 42K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 42K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8068
Res, 42K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8068
RES, 42K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 42K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 42K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1167
Res, 42K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1167
RES, 42K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 42K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8068
Product Name Res, 42K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details