Panasonic Res, 4K02, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB4021V

Description
RES, 4K02, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 4K02, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K02, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1162 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1162
Res, 4K02, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1162
RES, 4K02, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 4K02, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4067
Res, 4K02, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4067
RES, 4K02, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 4K02, 0.1%, 0.1W, 0603, THIN FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1162
Product Name Res, 4K02, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details