Panasonic Res, 3K92, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB3921V

Description
RES, 3K92, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 3K92, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K92, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1160
Res, 3K92, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1160
RES, 3K92, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K92, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K92, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K92, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8063
Res, 3K92, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8063
RES, 3K92, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K92, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.92kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1160
Product Name Res, 3K92, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details