Panasonic Res, 3K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB3401V

Description
RES, 3K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8050
Res, 3K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8050
RES, 3K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1144
Res, 3K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1144
RES, 3K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K4, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8050
Product Name Res, 3K4, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details