Panasonic Res, 33K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB3322V

Description
RES, 33K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 33K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8049
Res, 33K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8049
RES, 33K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 33K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1143 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1143
Res, 33K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1143
RES, 33K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 33K2, 0.1%, 0.1W, 0603, THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8049
Product Name Res, 33K2, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details