Panasonic Res, 3K16, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB3161V

Description
RES, 3K16, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 3K16, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K16, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8042
Res, 3K16, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8042
RES, 3K16, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K16, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K16, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1136
Res, 3K16, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1136
RES, 3K16, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 3K16, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8042
Product Name Res, 3K16, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details