Panasonic Res, 3K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB3001V

Description
RES, 3K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8036
Res, 3K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8036
RES, 3K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1130
Res, 3K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1130
RES, 3K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8036
Product Name Res, 3K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details