Panasonic Res, 2K94, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB2941V

Description
RES, 2K94, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 2K94, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K94, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH4063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH4063
Res, 2K94, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH4063
RES, 2K94, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K94, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K94, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1128
Res, 2K94, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1128
RES, 2K94, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K94, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4063
Product Name Res, 2K94, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details