Panasonic Res, 27K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB2702V

Description
RES, 27K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 27K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8031
Res, 27K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8031
RES, 27K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 27K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1121
Res, 27K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1121
RES, 27K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 27K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8031
Product Name Res, 27K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details