Panasonic Res, 2K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB2701V

Description
RES, 2K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 2K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8030 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8030
Res, 2K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8030
RES, 2K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 2K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1120 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1120
Res, 2K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1120
RES, 2K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 2K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8030
Product Name Res, 2K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details