Panasonic Res, 2K67, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB2671V

Description
RES, 2K67, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 2K67, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K67, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1118 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1118
Res, 2K67, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1118
RES, 2K67, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K67, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K67, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8028
Res, 2K67, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8028
RES, 2K67, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K67, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1118
Product Name Res, 2K67, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details