Panasonic Res, 2K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB2431V

Description
RES, 2K43, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 2K43, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1110
Res, 2K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1110
RES, 2K43, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K43, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8020
Res, 2K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8020
RES, 2K43, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K43, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1110
Product Name Res, 2K43, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details