Panasonic Res, 23K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB2372V

Description
RES, 23K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 23K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8017
Res, 23K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8017
RES, 23K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 23K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1107
Res, 23K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1107
RES, 23K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 23K7, 0.1%, 0.1W, 0603, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8017
Product Name Res, 23K7, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details