Panasonic Res, 2K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB2151V

Description
RES, 2K15, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 2K15, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1096
Res, 2K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1096
RES, 2K15, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K15, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8008
Res, 2K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8008
RES, 2K15, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K15, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1096
Product Name Res, 2K15, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers