Panasonic Res, 2K05, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB2051V

Description
RES, 2K05, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 2K05, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K05, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8005
Res, 2K05, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8005
RES, 2K05, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K05, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K05, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1092
Res, 2K05, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1092
RES, 2K05, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 2K05, 0.1%, 0.1W, 0603, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH8005
Product Name Res, 2K05, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details