Panasonic Res, 19K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB1962V

Description
RES, 19K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 19K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1089
Res, 19K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1089
RES, 19K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 19K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH8003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH8003
Res, 19K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH8003
RES, 19K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 19K6, 0.1%, 0.1W, 0603, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1089
Product Name Res, 19K6, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614350-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers