Panasonic Res, 18K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB1802V

Description
RES, 18K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 18K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7996
Res, 18K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7996
RES, 18K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 18K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site
Res, 18K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1081 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1081
Res, 18K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1081
RES, 18K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 18K, 0.1%, 0.1W, 0603, THIN FILM; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7996
Product Name Res, 18K, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers