Panasonic Res, 16K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic ERA-3VRB1652V

Description
RES, 16K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, 16K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH1073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH1073
Res, 16K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH1073
RES, 16K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 16K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic - 67AH7988 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
67AH7988
Res, 16K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic 67AH7988
RES, 16K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

RES, 16K5, 0.1%, 0.1W, 0603, THIN FILM; Resistance:16.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH1073
Product Name Res, 16K5, 0.1%, 0.1W, 0603, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details